TE Connectivity 2170737-6
- 收藏
- 对比
2170737-6
2460-2170737-6
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage, 1 x 3, Internal/External EMI Springs, 3 Port, 0 Rear EONs per Port Column, Cable-to-Board, Printed Circuit Board, Signal
1最小包装量--
2170737-6详情
TE Connectivity 2170737-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170737-6
TE Internal Description
QSFP28, 1X3, CAGE ASSEMBLY, SPRING
Pluggable I/O Product Typeu2009
Cage
Port Matrix Configurationu2009
1 x 3
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
无
Number of Portsu2009
3
2170737-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。