TE Connectivity 2170746-2
- 收藏
- 对比
2170746-2
2460-2170746-2
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 4, Internal/External EMI Springs, Included Lightpipe, Standard, Data Rate (Max) 28 Gb/s, zQSFP /QSFP28
1最小包装量--
2170746-2详情
TE Connectivity 2170746-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 4
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
有
Enhancementsu2009
Standard
TE Internal #
2170746-2
TE Internal Description
CAGE ASSY, 1X4, QSFP28, SPRING, LP
2170746-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。