TE Connectivity 2170767-8
- 收藏
- 对比
2170767-8
2460-2170767-8
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage, 1 x 3, Elastomeric Gasket, 3 Port, 0 Rear EONs per Port Column, Cable-to-Board, Sealable, Printed Circuit Board, Signal
1最小包装量--
2170767-8详情
TE Connectivity 2170767-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Portsu2009
3
Included Lightpipeu2009
无
EMI Containment Feature Typeu2009
Elastomeric Gasket
Port Matrix Configurationu2009
1 x 3
TE Internal #
2170767-8
TE Internal Description
CAGE ASSY, QSFP28, 1X3, GASKET
Pluggable I/O Product Typeu2009
Cage
2170767-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。