TE Connectivity 2170768-1
- 收藏
- 对比
2170768-1
2460-2170768-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 3, Elastomeric Gasket, Standard, Data Rate (Max) 28 Gb/s, 3 Port, Pin, zQSFP /QSFP28
1最小包装量--
2170768-1详情
TE Connectivity 2170768-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170768-1
TE Internal Description
CAGE ASSY, QSFP28, 1X3, GASKET, HS
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 3
EMI Containment Feature Typeu2009
Elastomeric Gasket
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
无
2170768-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。