TE Connectivity 2170773-5
- 收藏
- 对比
2170773-5
2460-2170773-5
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Internal/External EMI Springs, Included Lightpipe, Standard, Data Rate (Max) 28 Gb/s, zQSFP /QSFP28
1最小包装量--
2170773-5详情
TE Connectivity 2170773-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
镍银
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
18
Mounting Styles
PCB 安装
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
类型
QSFP28
性别
Female
子类别
I/O Connectors
终端样式
压装
端口的数量
1 Port
数据率
28 Gb/s
产品类别
I/O Connectors
产品
Cages
安装角
直角
产品类别
I/O Connectors
可燃性等级
UL 94 V-0
2170773-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。