TE Connectivity 2170773-6
- 收藏
- 对比
2170773-6
2460-2170773-6
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Internal/External EMI Springs, Included Lightpipe, Standard, Data Rate (Max) 28 Gb/s, zQSFP /QSFP28
1最小包装量--
2170773-6详情
TE Connectivity 2170773-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170773-6
TE Internal Description
CAGE ASSY, QSFP28 1X1, QUAD, LP
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 1
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
有
Enhancementsu2009
Standard
2170773-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。