TE Connectivity 2170785-1
- 收藏
- 对比
2170785-1
2460-2170785-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 4, Elastomeric Gasket, Included Lightpipe, Standard, Data Rate (Max) 28 Gb/s, 4 Port, zQSFP /QSFP28
1最小包装量--
2170785-1详情
TE Connectivity 2170785-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Included Lightpipeu2009
有
Thermal Accessory Type Includedu2009
Heat Sink
EMI Containment Feature Typeu2009
Elastomeric Gasket
Port Matrix Configurationu2009
1 x 4
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP
TE Internal #
2170785-1
2170785-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。