TE Connectivity 2170790-1
- 收藏
- 对比
2170790-1
2460-2170790-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 4, Internal/External EMI Springs, Included Lightpipe, Standard, 4 Port, Quad Square, Pin, zQSFP /QSFP28
1最小包装量--
2170790-1详情
TE Connectivity 2170790-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170790-1
TE Internal Description
CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 4
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
有
类型
Bus/Stub Terminator
2170790-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。