TE Connectivity 2170805-4
- 收藏
- 对比
2170805-4
2460-2170805-4
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage, 1 x 2, Internal/External EMI Springs, Standard, Data Rate (Max) 28 Gb/s, 2 Port, zQSFP /QSFP28
--最小包装量--
2170805-4详情
TE Connectivity 2170805-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enhancementsu2009
Standard
Included Lightpipeu2009
无
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Port Matrix Configurationu2009
1 x 2
Pluggable I/O Product Typeu2009
Cage
TE Internal Description
CAGE ASSEMBLY, 1X2, QSFP28, SPRING
TE Internal #
2170805-4
2170805-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。