TE Connectivity 2170806-1
- 收藏
- 对比
2170806-1
2460-2170806-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 2, Internal/External EMI Springs, Standard, Data Rate (Max) 28 Gb/s, 2 Port, Pin, zQSFP /QSFP28
--最小包装量--
2170806-1详情
TE Connectivity 2170806-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Included Lightpipeu2009
无
Thermal Accessory Type Includedu2009
Heat Sink
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Port Matrix Configurationu2009
1 x 2
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
CAGE ASSEMBLY, 1X2, QSFP28, SPRING, HS
TE Internal #
2170806-1
2170806-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。