TE Connectivity 2170812-1
- 收藏
- 对比
2170812-1
2460-2170812-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 2, Elastomeric Gasket, Standard, Data Rate (Max) 28 Gb/s, 2 Port, Pin, zQSFP /QSFP28
1最小包装量--
2170812-1详情
TE Connectivity 2170812-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Included Lightpipeu2009
无
Thermal Accessory Type Includedu2009
Heat Sink
EMI Containment Feature Typeu2009
Elastomeric Gasket
Port Matrix Configurationu2009
1 x 2
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
CAGE ASSEMBLY, 1X2, QSFP28, GASKET, HS
TE Internal #
2170812-1
2170812-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。