TE Connectivity 2170826-4
- 收藏
- 对比
2170826-4
2460-2170826-4
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 2, Internal/External EMI Springs, Included Lightpipe, Thermally Enhanced, zQSFP /QSFP28
1最小包装量--
2170826-4详情
TE Connectivity 2170826-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170826-4
TE Internal Description
CAGE ASSEMBLY, 1X2, QSFP28,SPRING,HS,LP
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 2
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
有
2170826-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。