TE Connectivity 2-172076-2
- 收藏
- 对比
2-172076-2详情
TE Connectivity 2-172076-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Unit Weight
0.027478 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
In-Line
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
HPI
包装
Bulk
类型
标签外壳
颜色
Black
性别
Female
子类别
Terminals
终端样式
Crimp
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
6.35 mm
产品
Accessories
产品类别
Terminals
2-172076-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。