TE Connectivity 2-172487-3
- 收藏
- 对比
2-172487-3
2460-2-172487-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 3 Position, 2.5 mm [.098 in] Centerline, Partially Shrouded, Tin, Through Hole - Solder, Signal, Black
1最小包装量--
2-172487-3详情
TE Connectivity 2-172487-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Board
TE Internal Description
E.I. POST HEADER ASSY 3P V
TE Internal #
2-172487-3
2-172487-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。