TE Connectivity 2173211-2
- 收藏
- 对比
2173211-2
2460-2173211-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 4 Position, 7.8 mm [.307 in] Centerline, Printed Circuit Board, UL 94V-0, ELCON Mini
1最小包装量--
2173211-2详情
TE Connectivity 2173211-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2173211-2
TE Internal Description
ELCON MINI 4P VERT HEADER,SHIELDED,P/F
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
7.8u2009mmu2009[u2009.307u2009inu2009]
2173211-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。