TE Connectivity 2-1734473-1
- 收藏
- 对比
2-1734473-1
2460-2-1734473-1
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45, Multiple Ports, 2 x 8, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, Cat 3, Standard - Latch Down
1最小包装量--
2-1734473-1详情
TE Connectivity 2-1734473-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1734473-1
TE Internal Description
RJ45,16 pos,Stacked,25u Ni,6u Au
Modular Jack & Plug Interface Typeu2009
RJ45
Port Configurationu2009
Multiple Ports
Port Matrix Configurationu2009
2 x 8
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
2-1734473-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。