TE Connectivity 2-1735360-8
- 收藏
- 对比
2-1735360-8
2460-2-1735360-8
FFC,FPC(扁平柔性)连接器
--
大陆
立即发货

1MM FFC SMT H BOTTOM CONTACT ASSY, 28P
1最小包装量--
2-1735360-8详情
TE Connectivity 2-1735360-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1500
Manufacturer
TE Connectivity
Brand
TE Connectivity
包装
Bulk
终端
Crimp
性别
Female
子类别
FFC & FPC Connectors
方向
Straight
接头数量
61
产品类别
FFC & FPC Connectors
产品类别
FFC & FPC Connectors
辐射硬化
无
2-1735360-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。