TE Connectivity 2-1744446-0
- 收藏
- 对比
2-1744446-0
2460-2-1744446-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 20 Position, 2.5 mm [.098 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Economy Power 2.5
1最小包装量--
2-1744446-0详情
TE Connectivity 2-1744446-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
20
Connector Systemu2009
Wire-to-Board
TE Internal Description
Hdr Assy, EP 2.5 RA, 20 Pos., GW
TE Internal #
2-1744446-0
2-1744446-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。