TE Connectivity 2-1747052-2
- 收藏
- 对比
2-1747052-2
2460-2-1747052-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 2 Position, 7.92 mm [.312 in] Centerline, Printed Circuit Board, GRACE INERTIA 7.92
1最小包装量--
2-1747052-2详情
TE Connectivity 2-1747052-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
2
Centerline (Pitch)u2009
7.92u2009mmu2009[u2009.312u2009inu2009]
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Header
TE Internal Description
GIC7.92 2POS_HDR ASSY RED KEYING C
TE Internal #
2-1747052-2
2-1747052-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。