TE Connectivity 2-175615-2
- 收藏
- 对比
2-175615-2
2460-2-175615-2
套管 - 音频连接器
--
大陆
立即发货

2-175615-2 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
2-175615-2详情
TE Connectivity 2-175615-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
直角
Number of Contact Rows
2
Operating Temp Range
-30C to 105C
Termination Method
Solder
Mounting Styles
通孔
Pitch (mm)
2.5(mm)
包装
Tube
类型
多锁连接器
性别
HDR
接头数量
16(POS)
房屋颜色
Black
2-175615-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。