TE Connectivity 2176435-4
- 收藏
- 对比
添加到询价列表
2176435-4详情
TE Connectivity 2176435-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
10 - 10
Material contact
Other copper alloys
Material of contact surface
Silver
Diameter plug-in contact
8
Connectable conductor cross section fine-strand without cable end sleeve
10 - 10
Ambient temperature
-40 - 125
Type of electric connection
压接
0个相似型号
2176435-4拓展信息








哦! 它是空的。