TE Connectivity 2-1768044-9
- 收藏
- 对比
2-1768044-9
2460-2-1768044-9
标记物
--
大陆
立即发货

2-1768044-9 datasheet pdf and Markers product details from TE Connectivity stock available at utmel
1最小包装量--
2-1768044-9详情
TE Connectivity 2-1768044-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Factory Pack QuantityFactory Pack Quantity
300
Manufacturer
TE Connectivity
Brand
TE Connectivity
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Strip
系列
*
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
3.5(mm)
图例
MINUS
产品类别
Wire Labels & Markers
标记颜色
YELLOW
2-1768044-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。