TE Connectivity 2-1768046-4
- 收藏
- 对比
2-1768046-4
2460-2-1768046-4
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 15 Marker Size, Yellow, Straight Cut, U Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
2-1768046-4详情
TE Connectivity 2-1768046-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1768046-4
TE Internal Description
STD15Y-U
Alias #
D39824-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 15
Compatible Cable Diameter Rangeu2009
5.8 – 8.5u2009mmu2009[u2009.228 – .335u2009inu2009]
Primary Product Coloru2009
Yellow
Marker Cutu2009
Straight
2-1768046-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。