TE Connectivity 2-1768046-9
- 收藏
- 对比
2-1768046-9
2460-2-1768046-9
标记物
--
大陆
立即发货

Cable Marker Pre-Printed Snap-On Z Legend Polyoxymethylene Yellow Box
1最小包装量--
2-1768046-9详情
TE Connectivity 2-1768046-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Box
系列
*
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
8.5(mm)
图例
Z
图例颜色
ORANGE
产品类别
Wire Labels & Markers
标记颜色
YELLOW
2-1768046-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。