TE Connectivity 2-1768047-9
- 收藏
- 对比
2-1768047-9
2460-2-1768047-9
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 21 Marker Size, Straight Cut, 4 Printed Marking, Black, Agastat 7000
1最小包装量--
2-1768047-9详情
TE Connectivity 2-1768047-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible Cable Diameter Rangeu2009
11 – 15.5u2009mmu2009[u2009.433 – .61u2009inu2009]
Marker Sizeu2009
STD 21
Marker Styleu2009
Snap-On
Alias #
E34938-000
TE Internal Description
STD21Y-4
TE Internal #
2-1768047-9
Printed Markingu2009
4
Marker Cutu2009
Straight
2-1768047-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。