TE Connectivity 2-176834-4
- 收藏
- 对比
2-176834-4
2460-2-176834-4
矩形连接器 - 针座,公插针
--
大陆
立即发货

Board to Board & Mezzanine Connectors 1.25FP,P24,DL,B N,TU,8.00,9.90
1最小包装量--
2-176834-4详情
TE Connectivity 2-176834-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
表面贴装
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Contact Materials
Brass
包装
Tube
终端
Solder
定位的数量
24
颜色
Black
行数
2
子类别
Board to Board & Mezzanine Connectors
螺距
1.2446 mm
接头数量
24
房屋颜色
Black
行间距
1.2446 mm
弱电
Compliant
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
辐射硬化
无
可燃性等级
UL94 V-0
2-176834-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。