TE Connectivity 2-1775333-1
- 收藏
- 对比
2-1775333-1
2460-2-1775333-1
端子板 - 线对板
--
大陆
立即发货

FPC Connectors, Flex-to-Board, 21 Position, .02 in [.5 mm] Centerline, Zero Insertion Force (ZIF), Right Angle, Surface Mount
1最小包装量--
2-1775333-1详情
TE Connectivity 2-1775333-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1775333-1
TE Internal Description
ZIF FPC 0.5, 2H, 21P
Connector Systemu2009
Flex-to-Board
Number of Positionsu2009
21
Centerline (Pitch)u2009
.5u2009mmu2009[u2009.02u2009inu2009]
Insertion Force Typeu2009
Zero Insertion Force (ZIF)
PCB Mount Orientationu2009
直角
2-1775333-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。