TE Connectivity 2-177534-3
- 收藏
- 对比
2-177534-3
2460-2-177534-3
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Receptacle, Wire-to-Board, 3 Position, 2.5 mm [.098 in] Centerline, Insulation Displacement (IDC), 1 Row, White, MIS
1最小包装量--
2-177534-3详情
TE Connectivity 2-177534-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-177534-3
TE Internal Description
2.5 M.I.S REC ASSY 3P WHITE
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
2-177534-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。