TE Connectivity 2178411-1
- 收藏
- 对比
2178411-1
2460-2178411-1
套管 - 电源连接器
--
大陆
立即发货

Busbar Connectors, Board-to-Bus Bar, 1 Position, Printed Circuit Board, Thermoplastic, Black, Swage Mount, Tray, Right Angle, Vertical, Copper Alloy
1最小包装量--
2178411-1详情
TE Connectivity 2178411-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2178411-1
TE Internal Description
Pluggable busbar assembly
Connector Systemu2009
Board-to-Bus Bar
Number of Positionsu2009
1
Connector & Contact Terminates Tou2009
印刷电路板
Mating Conductor Thicknessu2009
3u2009mmu2009[u2009.118u2009inu2009]
Housing Materialu2009
Thermoplastic
2178411-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。