TE Connectivity 2-178488-1
- 收藏
- 对比
2-178488-1
2460-2-178488-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 3 Position, 7.92 mm [.311 in] Centerline, Printed Circuit Board, AMP Universal Power
1最小包装量--
2-178488-1详情
TE Connectivity 2-178488-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-178488-1
TE Internal Description
UP 7.92 3P TAB HDR NAT TYPE 1
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
7.92u2009mmu2009[u2009.311u2009inu2009]
2-178488-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。