TE Connectivity 2-1803221-4
- 收藏
- 对比
2-1803221-4
2460-2-1803221-4
压接器 - 压头,模具组,成套模具
--
大陆
立即发货

Spare & Wear Tooling, OCEAN
1最小包装量--
2-1803221-4详情
TE Connectivity 2-1803221-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 85
Material core insulation
Other
Conductor surface
Tinned
Colour outer sheath
Red
Permitted cable outer temperature during assembling/handling
0 - 0
Screen over stranding element
None
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
有
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
不适用
For Use With
绝缘压接重叠
类型
Accessory, Crimper
子类别
Tools
产品类别
Crimpers
产品
Crimpers
产品类别
Crimpers / Crimping Tools
2-1803221-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Application Tooling
TE Connectivity
TE Connectivity
TE Application Tooling
TE Application Tooling







哦! 它是空的。