TE Connectivity 2180324-7
- 收藏
- 对比
2180324-7详情
TE Connectivity 2180324-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Brand
Amphenol Positronic
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Contact Materials
Copper Alloy
RoHS
Details
系列
zSFP+
包装
Tray
类型
zSFP+
颜色
Black
性别
Female
子类别
D-Sub Connectors
终端样式
压装
端口的数量
8 Port
产品类别
Mixed Contact D-Sub Connectors
产品
Connectors
特征
Stacked, with EMI springs and inner light pipes
产品类别
D-Sub Mixed Contact Connectors
可燃性等级
UL 94 V-0
2180324-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。