TE Connectivity 2-1803514-2
- 收藏
- 对比
2-1803514-2
2460-2-1803514-2
压接器,压接机,压力机 - 配件
--
大陆
立即发货

Spare & Wear Tooling, OCEAN
1最小包装量--
2-1803514-2详情
TE Connectivity 2-1803514-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
RoHS
N
Brand
Amphenol Pcd
Manufacturer
Amphenol
Part # Aliases
A8504955T18W
Mating Style
自锁
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Shell Style#
直角
Shell Sizes
18
系列
Qwik You
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
2-1803514-2拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。