TE Connectivity 2-1823467-7
- 收藏
- 对比
2-1823467-7
2460-2-1823467-7
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 6 Position, .157 in [4 mm] Centerline, Sealable, Green, Signal, Key G, Hybrid
1最小包装量--
2-1823467-7详情
TE Connectivity 2-1823467-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1823467-7
TE Internal Description
6POS,AMP MCP1.5K,REC HSG,CODG
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
6
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
2-1823467-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。