TE Connectivity 2182445-3
- 收藏
- 对比
2182445-3
2460-2182445-3
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, AMERICAS / ANZPAC, Shear Bolt, ≤ 35 kV, Aluminum-Copper, Aluminum-Copper, 2 Contacts, Indoor Use, ASBP – ALUMINUM SHEARBOLT PIN
1最小包装量--
2182445-3详情
TE Connectivity 2182445-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mechanical Connector CSA Certifiedu2009
无
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 35
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Product Availabilityu2009
AMERICAS, ANZPAC
TE Internal Description
ASBP-250-350-9
TE Internal #
2182445-3
2182445-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。