TE Connectivity 2-1825007-0
- 收藏
- 对比
2-1825007-0
2460-2-1825007-0
开关
--
大陆
立即发货

Rotary Switches, 16 Position, Flush Actuator Style, Rotary, Rotary DIP, 16 Switch, Thermoplastic, Sealed, .4 A, Hexadecimal Code Type, Alcoswitch DIP
1最小包装量--
2-1825007-0详情
TE Connectivity 2-1825007-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1825007-0
TE Internal Description
DRD16SETR04=ROT DIP,16P,SMT
Alias #
DRD16SETR04
Number of Rotary Switch Positionsu2009
16
Actuator Styleu2009
Flush
Switch Styleu2009
Rotary
Rotary Switch Typeu2009
Rotary DIP
Number of Switchesu2009
16
2-1825007-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。