TE Connectivity 2-1825097-4
- 收藏
- 对比
2-1825097-4
2460-2-1825097-4
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Switch, Single Actuator, Flush Actuator Profile, Unthreaded, Momentary
1最小包装量--
2-1825097-4详情
TE Connectivity 2-1825097-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1825097-4
TE Internal Description
TPBF11FGRA004
Alias #
TPBF11FGRA004
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Flush
Bushing Styleu2009
Unthreaded
2-1825097-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。