TE Connectivity 2-1825138-0
- 收藏
- 对比
2-1825138-0
2460-2-1825138-0
开关
--
大陆
立即发货

Toggle Switches, Double Pole - Double Throw Configuration (Pole-Throw), 1/4-40, Sealed, Copper, Silver, Terminal Seal (Epoxy), Alcoswitch Gemini A
--最小包装量--
2-1825138-0详情
TE Connectivity 2-1825138-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
A201SDZQ04
TE Internal Description
A201SDZQ04
TE Internal #
2-1825138-0
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
Copper
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
1/4-40
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Category
AC and DC Input Module
Mounting
通孔
操作温度
-40 to 100 °C
类型
AC and DC Input Module
2-1825138-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。