TE Connectivity 2182734-1
- 收藏
- 对比
2182734-1
2460-2182734-1
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, Worldwide, Shear Bolt, Copper / Aluminum, Tinned Aluminum, Indoor Use, Outdoor Use, 3 Hole
1最小包装量--
2182734-1详情
TE Connectivity 2182734-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2182734-1
TE Internal Description
ASBR-600-750/1000-U
Compression Connector Product Availabilityu2009
Worldwide
Compression Connector Conductor Materialu2009
Aluminum, Copper
Conductor Cross-Sectionu2009(mm²)
600 –750/1000
Compression Connector Materialu2009
Tinned Aluminum
Compression Connector Technologyu2009
Shear Bolt
2182734-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。