TE Connectivity 2-1871566-0
- 收藏
- 对比
2-1871566-0
2460-2-1871566-0
矩形连接器 - 阵列,边缘型,夹层式(板对板)
--
大陆
立即发货

2-1871566-0 datasheet pdf and Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) product details from TE Connectivity stock available at utmel
1最小包装量--
2-1871566-0详情
TE Connectivity 2-1871566-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
36
Shell Style#
Straight
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
自锁
Manufacturer
Amphenol
Brand
Amphenol Pcd
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
2-1871566-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity







哦! 它是空的。