TE Connectivity 2187347-1
- 收藏
- 对比
2187347-1
2460-2187347-1
矩形连接器 - 针座,公插针
--
大陆
立即发货

High Speed Backplane Connectors
1最小包装量--
2187347-1详情
TE Connectivity 2187347-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
14
Shell Style#
In-Line
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Insert Arrangement
14-22
Contact Materials
Copper Alloy
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
26482
RoHS
N
系列
62GB 26482
定位的数量
22 Position
子类别
Circular Connectors
终端样式
Solder
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
橄榄绿色铬酸盐镀镉
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
2187347-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。