TE Connectivity 2-1888291-3
- 收藏
- 对比
2-1888291-3
2460-2-1888291-3
端子板 - 线对板
--
大陆
立即发货

FFC Connectors, Header, Wire-to-Board, 15 Position, 2.54 mm [.1 in] Centerline, 1 Row, Vertical, Pin, Package, Mating Retention, Printed Circuit Board
1最小包装量--
2-1888291-3详情
TE Connectivity 2-1888291-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
15
Connector Systemu2009
Wire-to-Board
FFC Connector Product Typeu2009
Header
TE Internal Description
FPH-1521G=FLXPAC HDR P 15 ST LF
TE Internal #
2-1888291-3
2-1888291-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。