TE Connectivity 218M524-19B
- 收藏
- 对比
218M524-19B
2460-218M524-19B
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters 218M524-19B
1最小包装量--
218M524-19B详情
TE Connectivity 218M524-19B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
946791-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
218M524-19B
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
子类别
Circular Connectors
Reach合规守则
not_compliant
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
218M524-19B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。