TE Connectivity 2-1904045-6
- 收藏
- 对比
2-1904045-6详情
TE Connectivity 2-1904045-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
线束
Lead Free Status / RoHS Status
--
Package
Bulk
Base Product Number
1904045
厂商
TE Connectivity Potter & Brumfield Relays
Product Status
活跃
For Use With/Related Products
Micro Relays
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
Housing
定位的数量
5
终端样式
Quick Connect Terminals (Not Provided)
特征
-
2-1904045-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。