TE Connectivity 2-1904136-5
- 收藏
- 对比
2-1904136-5
2460-2-1904136-5
接触器(机电)
--
大陆
立即发货

Automotive Contactors, 12 VDC Coil Voltage, External PWM Required, Screw Terminals / Plug (Coil), 800 VDC Rated Voltage, EVC 250 Main Contactor
1最小包装量--
2-1904136-5详情
TE Connectivity 2-1904136-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Suppressu2009
External PWM Required
Relay Terminal Typeu2009
Plug (Coil), Screw Terminals
Rated Voltageu2009(VDC)
800
TE Internal #
2-1904136-5
TE Internal Description
V23720A0101B001-EV-CBOX
Alias #
V23720-A0101-B001
Rated Coil Voltageu2009(VDC)
12
Contact Current Classu2009(A)
201 – 500
2-1904136-5拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。