TE Connectivity 2-1926720-5
- 收藏
- 对比
2-1926720-5
2460-2-1926720-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 121 Position, 2.75 mm [.108 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
2-1926720-5详情
TE Connectivity 2-1926720-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.75u2009mmu2009[u2009.108u2009inu2009]
Number of Positionsu2009
121
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
AssyminipakHDL8p25s8pRAplugbrd
TE Internal #
2-1926720-5
2-1926720-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。