TE Connectivity 2-1939983-3
- 收藏
- 对比
2-1939983-3
2460-2-1939983-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 10 Position, 3.3 mm [.129 in] Centerline, Printed Circuit Board, GRACE INERTIA 3.3
1最小包装量--
2-1939983-3详情
TE Connectivity 2-1939983-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.3u2009mmu2009[u2009.129u2009inu2009]
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Header
TE Internal Description
GIC 3.3 HDR ASSY 10P 2ROW BLUE
TE Internal #
2-1939983-3
2-1939983-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。