TE Connectivity 2-1971777-3
- 收藏
- 对比
2-1971777-3
2460-2-1971777-3
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Locking, TPA (Terminal Position Assurance), 3 Position, UL 94V-0, -67 – 284 °F [-55 – 140 °C], Power Triple Lock
1最小包装量--
2-1971777-3详情
TE Connectivity 2-1971777-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1971777-3
TE Internal Description
PTL TPA HWI 1 X 3 NATURAL
Connector & Contact Retention Accessory Typeu2009
TPA (Terminal Position Assurance)
Number of Positionsu2009
3
UL Flammability Ratingu2009
UL 94V-0
Operating Temperature Rangeu2009
-55 – 140u2009°Cu2009[u2009-67 – 284u2009°Fu2009]
2-1971777-3拓展信息

















哦! 它是空的。