TE Connectivity 2-1971875-4
- 收藏
- 对比
2-1971875-4
2460-2-1971875-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Cap, Wire-to-Wire, 12 Position, 6 mm [.236 in] Centerline, Wire & Cable, UL 94V-0, Power Triple Lock
1最小包装量--
2-1971875-4详情
TE Connectivity 2-1971875-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Cap
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
PTL 3X4 CAP PANEL MT STD TEMP KEY B PUR
TE Internal #
2-1971875-4
Centerline (Pitch)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Number of Positionsu2009
12
2-1971875-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。