注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.216899
10
¥1.148019
100
¥1.083037
500
¥1.021732
1000
¥0.963898
TE Connectivity 2-1971905-4
- 收藏
- 对比
2-1971905-4
2460-2-1971905-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board, 8 Position, 3.3 mm [.129 in] Centerline, Wire & Cable, UL 94V-0, GRACE INERTIA 3.3
--最小包装量--
¥
总价: ¥
2-1971905-4详情
TE Connectivity 2-1971905-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.3u2009mmu2009[u2009.129u2009inu2009]
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
PLUG HOUSING 8POS,KEYING-B,NEW GIC3.3
TE Internal #
2-1971905-4
2-1971905-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。